Weidmuller 23A Electronic Connector 1706040000

Description
Conn Feed-Thru 3 POS Cable Mount 23A Product overview: 1706040000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1706040000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Feed-Thru 3 POS Cable Mount 23A Product overview: 1706040000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1706040000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
23A Electronic Connector
369-1706040000
23A Electronic Connector 369-1706040000
Conn Feed-Thru 3 POS Cable Mount 23A Product overview: 1706040000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1706040000 can be used for catalog matching and distributor lookup.

Conn Feed-Thru 3 POS Cable Mount 23A Product overview: 1706040000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1706040000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Terminal - Width: 5.1mm Termination Style: Push In, Spring Current - IEC: 24 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 3
Terminal - Width: 5.1mm
Termination Style: Push In, Spring
Current - IEC: 24 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 369-1706040000
Product Name 23A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel
Voltage Rating 8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details