Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
169900000 -- STB 14 FOR SAK 6N/10/16,S EA, R50
Weidmuller
STB 14 FOR SAK 6N/10/16,S EA, R50
169900000
Description
STB 14 FOR SAK 6N/10/16,S EA, R50
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
STB 14 FOR SAK 6N/10/16,S EA, R50
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
STB 14 FOR SAK 6N/10/16,S EA, R50
0169900000
STB 14 FOR SAK 6N/10/16,S EA, R50
0169900000
STB 14 FOR SAK 6N/10/16,S EA, R50
STB 14 FOR SAK 6N/10/16,S EA, R50
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
0169900000
Product Name
STB 14 FOR SAK 6N/10/16,S EA, R50
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Terminal Blk/Strip Wiring Dev
1492-EBJD3P
Specs
Termination Options
Screw Clamp
View Details
Altech Corp.
Terminal Blocks
29.313
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers
BARTEC
8 x 4 to 20 mA in
profibus-interface-8-x-4-to-20-ma-in
Specs
Mounting Options
Universal Mounting Foot
Operating Temperature
-32 to 16 C (-25 to 60 F)
Body Material
High-quality thermoplastic
View Details
Interpower
Terminal Block for 5 Wire Cable
82021040
Specs
Operating Temperature
-35 to 105 C (-31 to 221 F)
# of Contacts
5
Body Material
Polyamide 6.6
View Details