Weidmuller Terminal Blocks - Din Rail, Channel 1683410000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4651-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4651-ND
Terminal Blocks - Din Rail, Channel 281-4651-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller - 10B8004 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
10B8004
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller 10B8004
DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4651-ND 10B8004
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Thru-Hole Turret Terminal Board - 15407 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Phenolic, XP
View Details