Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts 1682260000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts Series: Rockstar® ConCept C-M3 Type: Machined Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts Series: Rockstar® ConCept C-M3 Type: Machined Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts - 1682260000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts
1682260000
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts 1682260000
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts Series: Rockstar® ConCept C-M3 Type: Machined Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts
Series: Rockstar® ConCept C-M3
Type: Machined
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)
Package: Bulk
Contact Termination: Crimp
Pin or Socket: Pin
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1682260000
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details