The PSQXX0H6 is a modular, high tower PCB terminal block with 1 to 13 poles, designed for secure electrical connections with a 10.16 mm pitch. It supports a voltage rating of 600 V and a current rating of 24 A, accepting wire sections from 0.05 to 1.5 mm² (30-11 AWG). The terminal block features nickel-plated copper alloy screws with a recommended torque of 0.8 Nm and a stripping length of 7.0 mm. The insulating housing is made of PA polyamide, compliant with UL, CSA, VDE, and IMQ approvals. It operates from -40°C to +105°C, with contact resistance under 15 mΩ and insulation resistance exceeding 1 GΩ. The standard color is green, and it is compatible with PCBs up to 2.4 mm thick with a minimum hole diameter of 1.4 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSQXX0H6 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |