Weidmuller Cover, Size 8, Ip65, Aluminium; Accessory Type Weidmuller 1665630000

Description
COVER, SIZE 8, IP65, ALUMINIUM; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
COVER, SIZE 8, IP65, ALUMINIUM; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover, Size 8, Ip65, Aluminium; Accessory Type Weidmuller - 13C9038 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Size 8, Ip65, Aluminium; Accessory Type Weidmuller
13C9038
Cover, Size 8, Ip65, Aluminium; Accessory Type Weidmuller 13C9038
COVER, SIZE 8, IP65, ALUMINIUM; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes

COVER, SIZE 8, IP65, ALUMINIUM; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 13C9038
Product Name Cover, Size 8, Ip65, Aluminium; Accessory Type Weidmuller
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details