Keystone Electronics Corp. Battery Holder Cover, Aa, Pcb; Battery Sizes Accepted Keystone 1028C

Description
BATTERY HOLDER COVER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER COVER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder Cover, Aa, Pcb; Battery Sizes Accepted Keystone - 95F3290 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder Cover, Aa, Pcb; Battery Sizes Accepted Keystone
95F3290
Battery Holder Cover, Aa, Pcb; Battery Sizes Accepted Keystone 95F3290
BATTERY HOLDER COVER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER COVER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 95F3290
Product Name Battery Holder Cover, Aa, Pcb; Battery Sizes Accepted Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Mini, Polystyrene - 662 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9540600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details