Weidmuller Base Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 1661520000

Description
BASE HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods RoHS Compliant: Yes
Datasheet
Description
BASE HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8695 - Newark, An Avnet Company
Chicago, IL, United States
Base Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
13C8695
Base Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 13C8695
BASE HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods RoHS Compliant: Yes

BASE HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8695
Product Name Base Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details