BASE HOUSING, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Hoods; Product Range:RockStar Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 10B7693 |
| Product Name | Base Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller |