Weidmuller Top Entry Hood, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller 1652470000

Description
TOP ENTRY HOOD, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7691 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller
10B7691
Top Entry Hood, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller 10B7691
TOP ENTRY HOOD, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Connector Hood, Pg11 Top Entry, Rockstar Series, 180 , 4A, Hdc 4A Inserts & Bases Rohs Compliant Weidmuller - 50M6278 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, Pg11 Top Entry, Rockstar Series, 180 , 4A, Hdc 4A Inserts & Bases Rohs Compliant Weidmuller
50M6278
Heavy Duty Connector Hood, Pg11 Top Entry, Rockstar Series, 180 , 4A, Hdc 4A Inserts & Bases Rohs Compliant Weidmuller 50M6278
Heavy Duty Connector Hood, PG11 Top Entry, RockStar Series, 180 , 4A, HDC 4A Inserts & Bases RoHS Compliant: Yes

Heavy Duty Connector Hood, PG11 Top Entry, RockStar Series, 180 , 4A, HDC 4A Inserts & Bases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B7691
Product Name Top Entry Hood, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details