The Heavy Duty Contact, Socket, Crimp (part number HDC-C-HD-BM0.14-0.37
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 92B3357 |
| Product Name | Heavy Duty Contact, Socket, Crimp; Product Range Weidmuller |
| Type | Contact |