Weidmuller Contact, Male, 14Awg, Crimp; Product Range Weidmuller 1651560000

Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 14Awg, Crimp; Product Range Weidmuller - 13C8163 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 14Awg, Crimp; Product Range Weidmuller
13C8163
Contact, Male, 14Awg, Crimp; Product Range Weidmuller 13C8163
CONTACT, MALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes

CONTACT, MALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13C8163
Product Name Contact, Male, 14Awg, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-170291-7 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details