HEAVY DUTY INSERT, PLUG, 12 POS; Product Range:HVE Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:23A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 10B7635 |
| Product Name | Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller |