Weidmuller Rectangular Insert, Female, 25 Position, Crimp; Product Range Weidmuller 1650820000

Description
RECTANGULAR INSERT, FEMALE, 25 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:25Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 25 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:25Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 25 Position, Crimp; Product Range Weidmuller - 13C8126 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 25 Position, Crimp; Product Range Weidmuller
13C8126
Rectangular Insert, Female, 25 Position, Crimp; Product Range Weidmuller 13C8126
RECTANGULAR INSERT, FEMALE, 25 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:25Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 25 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:25Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C8126
Product Name Rectangular Insert, Female, 25 Position, Crimp; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details