Weidmuller Lug/Connector 1650780000

Description
HDC INSERT, FEMALE, 250 V, 16 AMP, NUMBER OF POLES 16, SCREW CONNECTION, SIZE 5. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HDC INSERT, FEMALE, 250 V, 16 AMP, NUMBER OF POLES 16, SCREW CONNECTION, SIZE 5. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 7917038 - Radwell International
Willingboro, NJ, United States
Lug/Connector
7917038
Lug/Connector 7917038
HDC INSERT, FEMALE, 250 V, 16 AMP, NUMBER OF POLES 16, SCREW CONNECTION, SIZE 5. FREE 2 YEAR RADWELL WARRANTY

HDC INSERT, FEMALE, 250 V, 16 AMP, NUMBER OF POLES 16, SCREW CONNECTION, SIZE 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rectangular Insert, Female, 16 Position, Screw; Product Range Weidmuller - 10B7618 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 16 Position, Screw; Product Range Weidmuller
10B7618
Rectangular Insert, Female, 16 Position, Screw; Product Range Weidmuller 10B7618
RECTANGULAR INSERT, FEMALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:16Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:16Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 16, Socket Rohs Compliant Weidmuller - 50M6273 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 16, Socket Rohs Compliant Weidmuller
50M6273
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 16, Socket Rohs Compliant Weidmuller 50M6273
Rectangular Power Connector, Insert, HA Series, Screw, Receptacle, 16, Socket RoHS Compliant: Yes

Rectangular Power Connector, Insert, HA Series, Screw, Receptacle, 16, Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7917038 10B7618 50M6273
Product Name Lug/Connector Rectangular Insert, Female, 16 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 16, Socket Rohs Compliant Weidmuller
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RJ45 IP6X - NDHR5A4AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details