PIC Wire & Cable 50 Ohm BNC Straight Plug 150412

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC 150412 is a 50 Ohm BNC straight plug connector for coaxial cables, designed for applications up to 4 GHz with a voltage rating of 500 V(rms) and a dielectric withstanding voltage of 1500 V(rms). It features a brass body and ferrule, beryllium copper outer contact, brass cable contact, and a gold-plated center contact with TFE fluorocarbon insulation. The connector weighs 0.93 oz (26.44 grams) and operates from -65°C to +165°C. It complies with MIL-STD-348 and MIL-PRF-39012, is RoHS compliant, and includes a 2.0-inch Raychem ATUM heat shrink tube for strain relief and moisture protection. Installation requires soldering with specified crimp tools.

Datasheet Summary
Powered by GS/AI

The PIC 150412 is a 50 Ohm BNC straight plug connector for coaxial cables, designed for applications up to 4 GHz with a voltage rating of 500 V(rms) and a dielectric withstanding voltage of 1500 V(rms). It features a brass body and ferrule, beryllium copper outer contact, brass cable contact, and a gold-plated center contact with TFE fluorocarbon insulation. The connector weighs 0.93 oz (26.44 grams) and operates from -65°C to +165°C. It complies with MIL-STD-348 and MIL-PRF-39012, is RoHS compliant, and includes a 2.0-inch Raychem ATUM heat shrink tube for strain relief and moisture protection. Installation requires soldering with specified crimp tools.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm BNC Straight Plug
150412
50 Ohm BNC Straight Plug 150412
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150412
Product Name 50 Ohm BNC Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details