Weidmuller Rectangular Insert, Male, 8 Position, Crimp; Product Range Weidmuller 1650590000

Description
RECTANGULAR INSERT, MALE, 8 POSITION, CRIMP; Product Range:HD Series; No. of Contacts:8Contacts; Rectangular Shell Size:8; Gender:-; Heavy Duty Contact Type:Crimp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, MALE, 8 POSITION, CRIMP; Product Range:HD Series; No. of Contacts:8Contacts; Rectangular Shell Size:8; Gender:-; Heavy Duty Contact Type:Crimp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 8 Position, Crimp; Product Range Weidmuller - 13C8119 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 8 Position, Crimp; Product Range Weidmuller
13C8119
Rectangular Insert, Male, 8 Position, Crimp; Product Range Weidmuller 13C8119
RECTANGULAR INSERT, MALE, 8 POSITION, CRIMP; Product Range:HD Series; No. of Contacts:8Contacts; Rectangular Shell Size:8; Gender:-; Heavy Duty Contact Type:Crimp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 8 POSITION, CRIMP; Product Range:HD Series; No. of Contacts:8Contacts; Rectangular Shell Size:8; Gender:-; Heavy Duty Contact Type:Crimp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 13C8119
Product Name Rectangular Insert, Male, 8 Position, Crimp; Product Range Weidmuller
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.10 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers