Weidmuller Terminal Blocks Unreviewed 1639340000

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 1639340000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
1639340000
Terminal Blocks Unreviewed 1639340000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-1033-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1033-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1033-ND
TERM BLOCK PLUG 12POS 3.5MM

TERM BLOCK PLUG 12POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7239
Terminal Block Pluggable 12 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7239
TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1639340000 281-1033-ND 10B7239
Product Name Terminal Blocks Unreviewed Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers