TE Connectivity Barrier Strips 1-1546657-4

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Terminal Profile : High Configuration Features Number of Levels : 1 Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (MM) : 89.8 Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Terminal Profile : High Configuration Features Number of Levels : 1 Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (MM) : 89.8 Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1546657-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1546657-4
Barrier Strips 1-1546657-4
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Terminal Profile : High Configuration Features Number of Levels : 1 Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (MM) : 89.8 Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Terminal Profile : High

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length (MM) : 89.8
  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : M3
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 1-1546657-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1546657-4
Terminal Blocks 1-1546657-4
14P PCV DUAL BARRIER,0.250

14P PCV DUAL BARRIER,0.250

Buy Now
Barrier Terminal Blocks - 1-1546657-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1546657-4
Barrier Terminal Blocks 1-1546657-4
Barrier Terminal Blocks 14P VERT BARRER STRP 6.35MM 300V 10A BLK

Barrier Terminal Blocks 14P VERT BARRER STRP 6.35MM 300V 10A BLK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1546657-4 1-1546657-4 1-1546657-4
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 14 14
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546311-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers