The Weidmvºller Pluggable Terminal Block (part number 79T5285) features a 3.5 mm pitch and accommodates up to 12 poles. It is designed for PCB plug-in connections with a clamping yoke connection method, allowing for a maximum conductor cross-section of 1.5 mm² (AWG 14) and a minimum of 0.08 mm² (AWG 28). The terminal block is rated for a maximum voltage of 300 V and a current of 10 A, with a touch-safe protection rating of IP 20. It is suitable for operating temperatures ranging from -50 °C to 100 °C and has a net weight of approximately 11.94 g. The product is RoHS compliant and features a tinned copper alloy contact surface, ensuring reliable electrical connections. The terminal block can be coded for identification and has a stripping length requirement of 6 mm.
TERM BLOCK PLUG 12POS 3.5MM
Pluggable Terminal Block, 12, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7626113 | 281-5750-ND | 79T5285 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 12, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 12 | 12 |