Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1636890000

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1189-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1189-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1189-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4376
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4376
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1189-ND 16F4376
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 932665 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 4
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details