Weidmuller Terminal Block, R/a Header, 16Pos, 3.5Mm; Gender Weidmuller 1633640000

Description
TERMINAL BLOCK, R/A HEADER, 16POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 16POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 16Pos, 3.5Mm; Gender Weidmuller - 61K5922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 16Pos, 3.5Mm; Gender Weidmuller
61K5922
Terminal Block, R/a Header, 16Pos, 3.5Mm; Gender Weidmuller 61K5922
TERMINAL BLOCK, R/A HEADER, 16POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 16POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5922
Product Name Terminal Block, R/a Header, 16Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103233-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details