Weidmuller Terminal Block, Header, R/a, 24Pos, Th; Gender Weidmuller 1633450000

Description
TERMINAL BLOCK, HEADER, R/A, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 24Pos, Th; Gender Weidmuller - 60K0289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 24Pos, Th; Gender Weidmuller
60K0289
Terminal Block, Header, R/a, 24Pos, Th; Gender Weidmuller 60K0289
TERMINAL BLOCK, HEADER, R/A, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60K0289
Product Name Terminal Block, Header, R/a, 24Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102557-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 TH - 10153520-2031006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details