Weidmuller Terminal Block, Standard, 32Way 26-12Awg; Pitch Spacing Weidmuller 1632620000

Description
TERMINAL BLOCK, STANDARD, 32WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:32Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 32WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:32Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 32Way 26-12Awg; Pitch Spacing Weidmuller - 16F4111 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 32Way 26-12Awg; Pitch Spacing Weidmuller
16F4111
Terminal Block, Standard, 32Way 26-12Awg; Pitch Spacing Weidmuller 16F4111
TERMINAL BLOCK, STANDARD, 32WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:32Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 32WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:32Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16F4111
Product Name Terminal Block, Standard, 32Way 26-12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Fuse terminal block - 2002-1711/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details