Weidmuller Cables, Wires - Management Markers 1631910000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: WKM Type: Wire Marker Carrier, Cable Tie Color: Transparent Package: Bulk Material: Polypropylene (PP) Size: 0.31" W x 1.18" L (8.0mm x 30.0mm) Legend Type: Blank Cable Diameter: 0.276" ~ 4.528" (7.00mm ~ 115.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: WKM Type: Wire Marker Carrier, Cable Tie Color: Transparent Package: Bulk Material: Polypropylene (PP) Size: 0.31" W x 1.18" L (8.0mm x 30.0mm) Legend Type: Blank Cable Diameter: 0.276" ~ 4.528" (7.00mm ~ 115.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Markers - 1631910000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Markers
1631910000
Cables, Wires - Management Markers 1631910000
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: WKM Type: Wire Marker Carrier, Cable Tie Color: Transparent Package: Bulk Material: Polypropylene (PP) Size: 0.31" W x 1.18" L (8.0mm x 30.0mm) Legend Type: Blank Cable Diameter: 0.276" ~ 4.528" (7.00mm ~ 115.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: WKM
Type: Wire Marker Carrier, Cable Tie
Color: Transparent
Package: Bulk
Material: Polypropylene (PP)
Size: 0.31" W x 1.18" L (8.0mm x 30.0mm)
Legend Type: Blank
Cable Diameter: 0.276" ~ 4.528" (7.00mm ~ 115.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 1631910000
Product Name Cables, Wires - Management Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details