Weidmuller Terminal Block, Header, 4Pos, Th; Gender Weidmuller 1630730000

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal BL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal BL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Weidmuller - 61H7497 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Weidmuller
61H7497
Terminal Block, Header, 4Pos, Th; Gender Weidmuller 61H7497
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal BL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal BL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61H7497
Product Name Terminal Block, Header, 4Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details