Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1627280000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5734-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5734-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5734-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 10B6828 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
10B6828
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 10B6828
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:21.5A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:21.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5734-ND 10B6828
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details