Weidmuller Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller 1627260000

Description
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller - 10B6826 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller
10B6826
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller 10B6826
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 10B6826
Product Name Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Wtb Conn, R/a Header, 15Pos, 1Row/1.25Mm Rohs Compliant Amphenol Communications Solutions - 85AH6368 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MS11605L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details