Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1620770000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 18 Positions Per Level: 18 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 18 Positions Per Level: 18 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 18 Positions Per Level: 18 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 18
Positions Per Level: 18
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102321-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details