Weidmuller Pluggable Terminal Block, Rt Angle, 24 Contact; Gender Weidmuller 1619450000

Description
PLUGGABLE TERMINAL BLOCK, RT ANGLE, 24 CONTACT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
PLUGGABLE TERMINAL BLOCK, RT ANGLE, 24 CONTACT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, Rt Angle, 24 Contact; Gender Weidmuller - 61K5638 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, Rt Angle, 24 Contact; Gender Weidmuller
61K5638
Pluggable Terminal Block, Rt Angle, 24 Contact; Gender Weidmuller 61K5638
PLUGGABLE TERMINAL BLOCK, RT ANGLE, 24 CONTACT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, RT ANGLE, 24 CONTACT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5638
Product Name Pluggable Terminal Block, Rt Angle, 24 Contact; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - 102393-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details