PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92F4007 |
| Product Name | Pin Header, 4 Position, 3.5Mm; Gender Weidmuller |
| Mounting | PCB Mount |