Weidmuller Pin Header, 5 Position, 3.5Mm; Gender Weidmuller 1616040000

Description
PIN HEADER, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 3.5Mm; Gender Weidmuller - 10B6635 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 3.5Mm; Gender Weidmuller
10B6635
Pin Header, 5 Position, 3.5Mm; Gender Weidmuller 10B6635
PIN HEADER, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B6635
Product Name Pin Header, 5 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details