Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1615880000

Description
Win Source Part Number: 1349704-1615880000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.512" (13.00mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1349704-1615880000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.512" (13.00mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1349704-1615880000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1349704-1615880000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1349704-1615880000
Win Source Part Number: 1349704-1615880000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.512" (13.00mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller

Win Source Part Number: 1349704-1615880000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Current - IEC: 17A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm2
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 36
Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.512" (13.00mm)
Temperature Range - Operating: -50°C ~ 100°C
Wire Strip Length: 6mm
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1349704-1615880000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102681-1 - ODG (Origin Data Global)
Specs
Features Latch Lock
Number of Contacts 12
View Details
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions - 74T7840 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details