Weidmuller Headers, Plugs and Sockets 1615440000

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1120-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1120-ND
Headers, Plugs and Sockets 281-1120-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Sl 3.50/06/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller - 98AC4886 - Newark, An Avnet Company
Chicago, IL, United States
Sl 3.50/06/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller
98AC4886
Sl 3.50/06/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller 98AC4886
SL 3.50/06/90G 4.5SN BK BX ROHS COMPLIANT: YES

SL 3.50/06/90G 4.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller - 10B6609 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
10B6609
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 10B6609
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 281-1120-ND 98AC4886 10B6609
Product Name Headers, Plugs and Sockets Sl 3.50/06/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 12.0 amps 10.0 amps
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data