Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1612020000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.276" (7.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.276" (7.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.276" (7.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Powermate STV
Type: Plug, Blade Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.276" (7.00mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Return Spring for Receding Pins - 1321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details