Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1611950000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Pins Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.276" (7.00mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Pins Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.276" (7.00mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Powermate STV Type: Plug, Blade Pins Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.276" (7.00mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Powermate STV
Type: Plug, Blade Pins
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.276" (7.00mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details