Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1605190000

Description
Win Source Part Number: 1351863-1605190000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1351863-1605190000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1351863-1605190000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1351863-1605190000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1351863-1605190000
Win Source Part Number: 1351863-1605190000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1351863-1605190000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 14
Positions Per Level: 14
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 17A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.298" (7.57mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1351863-1605190000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details