Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1604510000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 6 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 6 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 6 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 6
Pitch: 0.138" (3.50mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details