Male Insert without Contacts 64+Ground Position Crimp
Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HD
Number of Positions: 64+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Voltage Rating: 250V
Gender: Male
Size: 8
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10A
Current Rating (Amps): HD
Product Status: Active
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4545-ND | 10B6424 | |
| Product Name | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules | Hdc Hd 64 Mc Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty |