Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1596530000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 8 Number of Levels: 2 Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 8 Number of Levels: 2 Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 8 Number of Levels: 2 Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LP
Positions Per Level: 8
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Color: Orange
Package: Bulk
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Lp2N 5.08/16/90 3.2Sn Or Bx Rohs Compliant Weidmuller - 20M9310 - Newark, An Avnet Company
Chicago, IL, United States
Lp2N 5.08/16/90 3.2Sn Or Bx Rohs Compliant Weidmuller
20M9310
Lp2N 5.08/16/90 3.2Sn Or Bx Rohs Compliant Weidmuller 20M9310
LP2N 5.08/16/90 3.2SN OR BX ROHS COMPLIANT: YES

LP2N 5.08/16/90 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20M9310
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lp2N 5.08/16/90 3.2Sn Or Bx Rohs Compliant Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
6 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details