Weidmuller Terminal Block, R/a Header, 22Pos, 5Mm; Gender Weidmuller 1581060000

Description
TERMINAL BLOCK, R/A HEADER, 22POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:22Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 22POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:22Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 22Pos, 5Mm; Gender Weidmuller - 61K5357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 22Pos, 5Mm; Gender Weidmuller
61K5357
Terminal Block, R/a Header, 22Pos, 5Mm; Gender Weidmuller 61K5357
TERMINAL BLOCK, R/A HEADER, 22POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:22Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 22POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:22Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5357
Product Name Terminal Block, R/a Header, 22Pos, 5Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - G125-MH12005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details