Weidmuller Markers 1568241502

Description
"Wire Marker, Slip-On 0.13"" W x 0.12"" L (3.4mm x 3.0mm) Yellow, Black Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.13"" W x 0.12"" L (3.4mm x 3.0mm) Yellow, Black Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 1568241502-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.13"" W x 0.12"" L (3.4mm x 3.0mm) Yellow, Black Poly-Vinyl Chloride (PVC)"

"Wire Marker, Slip-On 0.13"" W x 0.12"" L (3.4mm x 3.0mm) Yellow, Black Poly-Vinyl Chloride (PVC)"

Buy Now Datasheet
Cables, Wires - Management Markers - 1568241502 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Markers
1568241502
Cables, Wires - Management Markers 1568241502
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: CLI C Type: Wire Marker, Slip-On Color: Yellow, Black Package: Bulk Material: Poly-Vinyl Chloride (PVC) Size: 0.13" W x 0.12" L (3.4mm x 3.0mm) Cable Diameter: 0.039" ~ 0.118" (1.00mm ~ 3.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: CLI C
Type: Wire Marker, Slip-On
Color: Yellow, Black
Package: Bulk
Material: Poly-Vinyl Chloride (PVC)
Size: 0.13" W x 0.12" L (3.4mm x 3.0mm)
Cable Diameter: 0.039" ~ 0.118" (1.00mm ~ 3.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1568241502-ND 1568241502
Product Name Markers Cables, Wires - Management Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details