WAGO Double potential terminal block 2000-2141

Description
Double potential terminal block; 1 mm²; both potentials can be commoned; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
Double potential terminal block; 1 mm²; both potentials can be commoned; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double potential terminal block - 2000-2141 - WAGO
Germantown, WI, United States
Double potential terminal block
2000-2141
Double potential terminal block 2000-2141
Double potential terminal block; 1 mm²; both potentials can be commoned; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Double potential terminal block; 1 mm²; both potentials can be commoned; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787913 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787913
DIN Rail Terminal Blocks 2787913
WAGO 2000-2141 DIN Rail Terminal Block

WAGO 2000-2141 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2787912 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787912
DIN Rail Terminal Blocks 2787912
WAGO 2000-2141 DIN Rail Terminal Block

WAGO 2000-2141 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-2141-ND
Terminal Blocks - Din Rail, Channel 2946-2000-2141-ND
DOUBLE POTENTIAL TERMINAL BLOCK;

DOUBLE POTENTIAL TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 91223932 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
91223932
Terminal Blk/Strip Wiring Dev 91223932
DOUBLE POTENTIAL TERMINAL BLOCK, 1 MM², BOTH POTENTIALS CAN BE COMMONED, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 1,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE POTENTIAL TERMINAL BLOCK, 1 MM², BOTH POTENTIALS CAN BE COMMONED, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 1,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-2141 2787913 2946-2000-2141-ND 91223932
Product Name Double potential terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers