The Weidmvºller Power Distribution Block (part number 95Y8450) is designed for efficient power supply and distribution in various applications. It features a rated current of 270 A and a maximum voltage of 1,000 V for both AC and DC. The block accommodates a wire cross-section of up to 95 mm² and utilizes a screw connection method for both line and load side connections. With dimensions of 54.5 mm in depth, 73 mm in height, and 51 mm in width, it weighs 211 g. The product is compliant with IEC 60947-7-1 and UL 1059 standards, ensuring reliability in industrial environments. It operates effectively within a temperature range of -50 °C to 130 °C and is constructed from Wemid material with a UL 94 flammability rating of V-0. This distribution block is suitable for mounting on a TS 35 rail and is designed for single-pole applications. It is also compliant with various environmental regulations, including ROHS and REACH.
TB, POWER DISTRIBUTION, 1POS, 95MM2; Rated Current:270A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
WPD 107 1X95/2X35+8X25 GY. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 95Y8450 | 57007388 |
| Product Name | Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller | Power Distribution Block |
| Voltage | 1kV |