Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
1561740000 -- TERMINAL BLOCKS - POWER DISTRIBUTION
Weidmuller
Terminal Blocks - Power Distribution
1561740000
Description
POTENTIAL DISTRIBUTOR TERMINAL,
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
281-1561740000-ND
Terminal Blocks - Power Distribution
281-1561740000-ND
POTENTIAL DISTRIBUTOR TERMINAL,
POTENTIAL DISTRIBUTOR TERMINAL,
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
281-1561740000-ND
Product Name
Terminal Blocks - Power Distribution
Termination Options
Screw Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminals - Screw Connectors
1273
Specs
Mounting Options
PCB
Termination Options
Press-Fit, Tabs
Features
Quick Connect (0.187"), Solder Holes
View Details
Finder S.p.A. con unico socio
Type 95.03 - socket with screw (box clamp) terminals
9503
Specs
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
TE Connectivity
Barrier Strips
1-1546842-2
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
12
View Details
Allen-Bradley / Rockwell Automation
IEC Term Blck, 12 x 56 x 60mm, Screw
1492-J16-BL
Specs
Termination Options
Screw Clamp
Terminal Block Type
Single Feed Through
View Details
2
suppliers