Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1557460000

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5667-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5667-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5667-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller - 84F480 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
84F480
Pluggable Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller 84F480
PLUGGABLE TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Term Blocks Skt 3 Pos 5.08Mm Scrw St Cbl Mnt 15A Rohs Compliant Weidmuller - 30AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Conn Term Blocks Skt 3 Pos 5.08Mm Scrw St Cbl Mnt 15A Rohs Compliant Weidmuller
30AC3339
Conn Term Blocks Skt 3 Pos 5.08Mm Scrw St Cbl Mnt 15A Rohs Compliant Weidmuller 30AC3339
CONN TERM BLOCKS SKT 3 POS 5.08MM SCRW ST CBL MNT 15A ROHS COMPLIANT: YES

CONN TERM BLOCKS SKT 3 POS 5.08MM SCRW ST CBL MNT 15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-5667-ND 84F480 30AC3339
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller Conn Term Blocks Skt 3 Pos 5.08Mm Scrw St Cbl Mnt 15A Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers