Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1553510000

Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1257-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1257-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1257-ND
TERM BLOCK PLUG 10POS 5.08MM

TERM BLOCK PLUG 10POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller - 26M8329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
26M8329
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller 26M8329
TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1257-ND 26M8329
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details