Weidmuller Terminal Blocks - Specialized 1548160000

Description
PE TERMINAL, PUSH IN, 2.5 MM, NU
Request a Quote
Description
PE TERMINAL, PUSH IN, 2.5 MM, NU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller APGTB 2.5 2T PE 4C/2 terminal block is a pluggable, modular solution designed for flexible installation in various applications. It features a PUSH IN connection type, accommodating wire cross sections from 0.14 mm² to 4 mm², with a maximum rating of 800 V. The terminal block is compliant with RoHS and has UL and ATEX certifications, making it suitable for use in environments requiring explosion-tested components. With dimensions of 50.5 mm in depth, 91 mm in height, and 5.1 mm in width, it is designed for mounting on a TS 35 rail. The operating temperature range is from -60 °C to 130 °C, ensuring reliability in diverse conditions. The terminal block supports a maximum of four connections and includes a PE connection, making it suitable for grounding applications. Its construction from Wemid material with a V-0 flammability rating enhances its durability and safety in electrical installations.

Datasheet Summary
Powered by GS/AI

The Weidmvºller APGTB 2.5 2T PE 4C/2 terminal block is a pluggable, modular solution designed for flexible installation in various applications. It features a PUSH IN connection type, accommodating wire cross sections from 0.14 mm² to 4 mm², with a maximum rating of 800 V. The terminal block is compliant with RoHS and has UL and ATEX certifications, making it suitable for use in environments requiring explosion-tested components. With dimensions of 50.5 mm in depth, 91 mm in height, and 5.1 mm in width, it is designed for mounting on a TS 35 rail. The operating temperature range is from -60 °C to 130 °C, ensuring reliability in diverse conditions. The terminal block supports a maximum of four connections and includes a PE connection, making it suitable for grounding applications. Its construction from Wemid material with a V-0 flammability rating enhances its durability and safety in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-1548160000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-1548160000-ND
Terminal Blocks - Specialized 281-1548160000-ND
PE TERMINAL, PUSH IN, 2.5 MM, NU

PE TERMINAL, PUSH IN, 2.5 MM, NU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-1548160000-ND
Product Name Terminal Blocks - Specialized
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 130 C (-76 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers