Weidmuller DIN Rail Terminal Blocks 1548060000

Description
Weidmüller 1548060000
Request a Quote Datasheet
Description
Weidmüller 1548060000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448752 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448752
DIN Rail Terminal Blocks 1448752
Weidmüller 1548060000

Weidmüller 1548060000

Supplier's Site
DIN Rail Terminal Blocks - 1448949 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448949
DIN Rail Terminal Blocks 1448949
Weidmüller 1548060000

Weidmüller 1548060000

Supplier's Site
Terminal Blocks - Specialized - 281-1548060000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-1548060000-ND
Terminal Blocks - Specialized 281-1548060000-ND
MULTI-TIER MODULAR TERMINAL, PUS

MULTI-TIER MODULAR TERMINAL, PUS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 1448752 281-1548060000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Termination Options Push in Spring Clamp
Approvals RoHS Compliant
North American 12 AWG 12 to 28 AWG
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers