The CIMXX9V6 is a pluggable terminal block header with 2 to 12 poles, designed for use with CIF, CVF, and CCF series connectors. It features a 10.16 mm pitch, flange screw mounting, and supports wire sections from 0.05 to 2.5 mm². The part is rated for 600 V and 15 A, with an operating temperature range of -40°C to +105°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide, colored green as standard. Insertion force per pole is a maximum of 3 N, and withdrawal force per pole is a minimum of 1.5 N. It is compatible with PCBs up to 2.4 mm thick and qualifies for UL, CSA, VDE, and IMQ approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIMXX9V6 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 12 |